Diode Standard 400V 6A Through Hole R-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 721787-6A4-T
Manufacturer Homepage: www.diodes.com
Reference case: DIODES
Reference Date Code: 1432+
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 400V 6A R-6
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 6A4DITR-ND | 721787-6A4-T | 6A4-T | 6A4-T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 6A4-T | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |