DIODES Incorporated Crystals 49SMLB250-18-E(T)

Description
CRYSTAL METAL CAN 49S/SMD T&R 1K
Request a Quote Datasheet
Description
CRYSTAL METAL CAN 49S/SMD T&R 1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-49SMLB250-18-E(T)DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL METAL CAN 49S/SMD T&R 1K

CRYSTAL METAL CAN 49S/SMD T&R 1K

Buy Now Datasheet
Crystals - 31-49SMLB250-18-E(T)CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL METAL CAN 49S/SMD T&R 1K

CRYSTAL METAL CAN 49S/SMD T&R 1K

Buy Now Datasheet
Crystals - 31-49SMLB250-18-E(T)TR-ND - DigiKey
Thief River Falls, MN, United States
Crystal

Crystal

Buy Now Datasheet
CRYSTAL METAL CAN 49S/SMD T&R 1K

CRYSTAL METAL CAN 49S/SMD T&R 1K

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 31-49SMLB250-18-E(T)DKR-ND 49SMLB250-18-E(T)
Product Name Crystals Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-30B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillators - 7675294 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details