DIODES Incorporated Crystals, Oscillators, Resonators - Crystals 49SMLB25.0000-20GGC-E(T)

Description
Win Source Part Number: 1036154-49SMLB25.000 0-20GGC-E(T) Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ 49SMLB Type: MHz Crystal Package: Tape & Reel (TR) Standard Package: 1,000 Operating Mode: Fundamental Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Diodes Incorporated Base Product Number: 49SMLB25.0000
Request a Quote
Description
Win Source Part Number: 1036154-49SMLB25.000 0-20GGC-E(T) Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ 49SMLB Type: MHz Crystal Package: Tape & Reel (TR) Standard Package: 1,000 Operating Mode: Fundamental Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Diodes Incorporated Base Product Number: 49SMLB25.0000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1036154-49SMLB25.0000-20GGC-E(T) - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1036154-49SMLB25.0000-20GGC-E(T)
Crystals, Oscillators, Resonators - Crystals 1036154-49SMLB25.0000-20GGC-E(T)
Win Source Part Number: 1036154-49SMLB25.000 0-20GGC-E(T) Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ 49SMLB Type: MHz Crystal Package: Tape & Reel (TR) Standard Package: 1,000 Operating Mode: Fundamental Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Diodes Incorporated Base Product Number: 49SMLB25.0000

Win Source Part Number: 1036154-49SMLB25.0000-20GGC-E(T)
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ 49SMLB
Type: MHz Crystal
Package: Tape & Reel (TR)
Standard Package: 1,000
Operating Mode: Fundamental
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Diodes Incorporated
Base Product Number: 49SMLB25.0000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1036154-49SMLB25.0000-20GGC-E(T)
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT8209AI-81-18E-100.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-35-17-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.58 MHz
View Details
5 suppliers
Oscillator Crystal - 510ACB122M880CAG - Richardson RFPD
Specs
Frequency 123 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2435+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details