48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMC
48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMC
48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMC
TVS DIODE 30VWM 48.4VC SMC Product overview: 3.0SMCJ30A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3.0SMCJ30A-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1004814-3.0SMCJ30A-1
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 1700pF @ 1MHz
Family Name: 3.0SMCJ30A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 30V
Minimum Breakdown Voltage: 33.3V
Max Clamping Voltage: 48.4V
Peak Pulse Current(Ippm): 62A
Power Dissipation - Pd: 3000W (3kW)
Alternative Parts (Cross-Reference): SMLJ30A; SMLJ30A-TP; SMLJ30A-TP-HF;
Introduction Date: May 18, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
TVS DIODE 30VWM 48.4VC SMC
TVS DIODE, UNIDIR, 30V, 3KW, SMC ROHS COMPLIANT: YES
TVS DIODE 30VWM 48.4VC SMC
TVS Diodes / ESD Suppressors 3000W 30V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3.0SMCJ30ADICT-ND | 144-3.0SMCJ30A-13 | 1004814-3.0SMCJ30A-13 | 3.0SMCJ30A-13 | 30AK0913 | 3.0SMCJ30A-13 | 3.0SMCJ30A-13 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - 3.0SMCJ30A-13 | TVS Diodes | Tvs Diode, Unidir, 30V, 3Kw, Smc Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||||
| Package | DO-214AB, SMC | Tape & Reel (TR) | SMC | DO-214AB, SMC | SMC | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |||
| VC | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | |||
| VBR | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts |