TVS DIODE 28VWM 45.4VC SMC Product overview: 3.0SMCJ28A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3.0SMCJ28A-13 can be used for catalog matching and distributor lookup.
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount SMC
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount SMC
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount SMC
TVS DIODE, UNIDIR, 28V, 3KW, SMC ROHS COMPLIANT: YES
TVS DIODE 28VWM 45.4VC SMC
TVS Diodes / ESD Suppressors 3000W 28V
TVS DIODE 28VWM 45.4VC SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-3.0SMCJ28A-13 | 3.0SMCJ28ADIDKR-ND | 30AK0912 | 3.0SMCJ28A-13 | 3.0SMCJ28A-13 | 3.0SMCJ28A-13 |
| Product Name | TVS Protection Diode | TVS Diodes | Tvs Diode, Unidir, 28V, 3Kw, Smc Rohs Compliant Diodes Inc. | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB, SMC | DO-214AB-2 (SMC) | SMC | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |