TVS DIODE 24VWM 38.9VC SMC Product overview: 3.0SMCJ24A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3.0SMCJ24A-13 can be used for catalog matching and distributor lookup.
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount SMC
TVS DIODE 24VWM 38.9VC SMC
TVS DIODE 24VWM 38.9VC SMC
Manufacturer: Diodes Incorporated
Win Source Part Number: 1004813-3.0SMCJ24A-1
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 3000pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 38.9V
Peak Pulse Current(Ippm): 77.1A
Power Dissipation - Pd: 3000W (3kW)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
TVS DIODE 24VWM 38.9VC SMC
TVS DIODE 24VWM 38.9VC SMC
TVS Diodes / ESD Suppressors 3000W 24V
TVS DIODE, UNIDIR, 24V, 3KW, SMC ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-3.0SMCJ24A-13 | 31-3.0SMCJ24A-13TR-ND | 1004813-3.0SMCJ24A-13 | 3.0SMCJ24A-13 | 3.0SMCJ24A-13 | 3.0SMCJ24A-13 | 30AK0911 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - 3.0SMCJ24A-13 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Unidir, 24V, 3Kw, Smc Rohs Compliant Diodes Inc. |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | Tape & Reel (TR) | DO-214AB, SMC | SMC | DO-214AB, SMC | SMC | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |