DIODES Incorporated TVS - TVS - Diodes - 3.0SMCJ22AQ-13 3.0SMCJ22AQ-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 855466-3.0SMCJ22AQ-1 3 Series: Automotive, AEC-Q101 Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 3.0SMCJ22 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 855466-3.0SMCJ22AQ-1 3 Series: Automotive, AEC-Q101 Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 3.0SMCJ22 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 3.0SMCJ22AQ-13 - 855466-3.0SMCJ22AQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 3.0SMCJ22AQ-13
855466-3.0SMCJ22AQ-13
TVS - TVS - Diodes - 3.0SMCJ22AQ-13 855466-3.0SMCJ22AQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 855466-3.0SMCJ22AQ-1 3 Series: Automotive, AEC-Q101 Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 3.0SMCJ22 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 855466-3.0SMCJ22AQ-13
Series: Automotive, AEC-Q101
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 3.0SMCJ22
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Protection Diode - 144-3.0SMCJ22AQ-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-3.0SMCJ22AQ-13
TVS Protection Diode 144-3.0SMCJ22AQ-13
TVS DIODE 22VWM 35.5VC SMC Product overview: 3.0SMCJ22AQ-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3.0SMCJ22AQ-13 can be used for catalog matching and distributor lookup.

TVS DIODE 22VWM 35.5VC SMC Product overview: 3.0SMCJ22AQ-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3.0SMCJ22AQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 3.0SMCJ22AQ-13-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount SMC

35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
Circuit Protection - TVS 3.0SMCJ22AQ-13
Circuit Protection - TVS

Circuit Protection - TVS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 855466-3.0SMCJ22AQ-13 144-3.0SMCJ22AQ-13 3.0SMCJ22AQ-13-ND 3.0SMCJ22AQ-13
Product Name TVS - TVS - Diodes - 3.0SMCJ22AQ-13 TVS Protection Diode TVS Diodes Circuit Protection - TVS
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-214AB, SMC
Peak Pulse Power 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data