DIODES Incorporated TVS Diodes 3.0SMCJ22A-13

Description
35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet
Description
35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 3.0SMCJ22ADITR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount SMC

35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Protection Diode - 144-3.0SMCJ22A-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-3.0SMCJ22A-13
TVS Protection Diode 144-3.0SMCJ22A-13
TVS DIODE 22VWM 35.5VC SMC Product overview: 3.0SMCJ22A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3.0SMCJ22A-13 can be used for catalog matching and distributor lookup.

TVS DIODE 22VWM 35.5VC SMC Product overview: 3.0SMCJ22A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3.0SMCJ22A-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 3.0SMCJ22A-13 - 1004812-3.0SMCJ22A-13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 3.0SMCJ22A-13
1004812-3.0SMCJ22A-13
TVS - TVS - Diodes - 3.0SMCJ22A-13 1004812-3.0SMCJ22A-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1004812-3.0SMCJ22A-1 3 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 3000pF @ 1MHz Categories: Circuit Protection Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 22V Minimum Breakdown Voltage: 24.4V Max Clamping Voltage: 35.5V Peak Pulse Current(Ippm): 84.5A Power Dissipation - Pd: 3000W (3kW) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1004812-3.0SMCJ22A-13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 3000pF @ 1MHz
Categories: Circuit Protection
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 22V
Minimum Breakdown Voltage: 24.4V
Max Clamping Voltage: 35.5V
Peak Pulse Current(Ippm): 84.5A
Power Dissipation - Pd: 3000W (3kW)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3.0SMCJ22A-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3.0SMCJ22A-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3.0SMCJ22A-13
TVS DIODE 22VWM 35.5VC SMC

TVS DIODE 22VWM 35.5VC SMC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3.0SMCJ22ADITR-ND 144-3.0SMCJ22A-13 1004812-3.0SMCJ22A-13 3.0SMCJ22A-13
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - 3.0SMCJ22A-13 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) SMC SMC
Peak Pulse Power 3000 watts 3000 watts 3000 watts
VC 35.5 volts 35.5 volts 35.5 volts
VBR 24.4 volts 24.4 volts 24.4 volts
Unlock Full Specs
to access all available technical data