Manufacturer: Diodes Incorporated
Win Source Part Number: 855463-3.0SMCJ20AQ-1
Series: Automotive, AEC-Q101
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 3.0SMCJ20
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMC
TVS DIODE 20VWM 32.4VC SMC Product overview: 3.0SMCJ20AQ-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3.0SMCJ20AQ-13 can be used for catalog matching and distributor lookup.
Circuit Protection - TVS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 855463-3.0SMCJ20AQ-13 | 3.0SMCJ20AQ-13-ND | 144-3.0SMCJ20AQ-13 | 3.0SMCJ20AQ-13 |
| Product Name | TVS - TVS - Diodes - 3.0SMCJ20AQ-13 | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | Tape & Reel (TR) | ||
| Peak Pulse Power | 3000 watts | 3000 watts | ||
| VC | 32.4 volts |