TVS DIODE 20VWM 32.4VC SMC Product overview: 3.0SMCJ20A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3.0SMCJ20A-13 can be used for catalog matching and distributor lookup.
32.4V Clamp 62.6A Ipp Tvs Diode Surface Mount SMC
32.4V Clamp 62.6A Ipp Tvs Diode Surface Mount SMC
32.4V Clamp 62.6A Ipp Tvs Diode Surface Mount SMC
TVS DIODE 20VWM 32.4VC SMC
TVS DIODE 20VWM 32.4VC SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-3.0SMCJ20A-13 | 3.0SMCJ20ADICT-ND | 3.0SMCJ20A-13 | 3.0SMCJ20A-13 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | DO-214AB, SMC | SMC | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |