DIODES Incorporated FETs - Single - 2N7002WKX-7 2N7002WKX-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802473-2N7002WKX-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-323 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-70, SOT-323 Power Dissipation (Maximum): 200mW Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 7.5Ohm at 50mA, 5V Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V Current - Continuous Drain (Id) at 25°C: 115mA Vgs(th) (Maximum) at Id: 2V at 250μA Maximum Vgs: ±20V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802473-2N7002WKX-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-323 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-70, SOT-323 Power Dissipation (Maximum): 200mW Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 7.5Ohm at 50mA, 5V Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V Current - Continuous Drain (Id) at 25°C: 115mA Vgs(th) (Maximum) at Id: 2V at 250μA Maximum Vgs: ±20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - 2N7002WKX-7 - 802473-2N7002WKX-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 2N7002WKX-7
802473-2N7002WKX-7
FETs - Single - 2N7002WKX-7 802473-2N7002WKX-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802473-2N7002WKX-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-323 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-70, SOT-323 Power Dissipation (Maximum): 200mW Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 7.5Ohm at 50mA, 5V Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V Current - Continuous Drain (Id) at 25°C: 115mA Vgs(th) (Maximum) at Id: 2V at 250μA Maximum Vgs: ±20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802473-2N7002WKX-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-323
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-70, SOT-323
Power Dissipation (Maximum): 200mW
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 7.5Ohm at 50mA, 5V
Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V
Current - Continuous Drain (Id) at 25°C: 115mA
Vgs(th) (Maximum) at Id: 2V at 250μA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
60V 115MA MOSFET Transistor
278-2N7002WKX-7
60V 115MA MOSFET Transistor 278-2N7002WKX-7
MOSFET N-CH 60V 115MA SOT323 Product overview: 2N7002WKX-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002WKX-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 115MA SOT323 Product overview: 2N7002WKX-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002WKX-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002WKX-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002WKX-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002WKX-7
MOSFET N-CH 60V 115MA SOT323

MOSFET N-CH 60V 115MA SOT323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 802473-2N7002WKX-7 278-2N7002WKX-7 2N7002WKX-7
Product Name FETs - Single - 2N7002WKX-7 60V 115MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF5210S - 1149797-AUIRF5210S - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers