DIODES Incorporated 60V 115MA MOSFET Transistor 2N7002W-7

Description
MOSFET N-CH 60V 115MA SOT-323 Product overview: 2N7002W-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002W-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 115MA SOT-323 Product overview: 2N7002W-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002W-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 115MA MOSFET Transistor
278-2N7002W-7
60V 115MA MOSFET Transistor 278-2N7002W-7
MOSFET N-CH 60V 115MA SOT-323 Product overview: 2N7002W-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002W-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 115MA SOT-323 Product overview: 2N7002W-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002W-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - 2N7002W-7 - 1124253-2N7002W-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 2N7002W-7
1124253-2N7002W-7
FETs - Single - 2N7002W-7 1124253-2N7002W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1124253-2N7002W-7 Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-323 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: SC-70, SOT-323 Power Dissipation (Maximum): 200mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 115mA Rds On (Maximum) at Id, Vgs: 7.5Ohm at 50mA, 5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1124253-2N7002W-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-323
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SC-70, SOT-323
Power Dissipation (Maximum): 200mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 115mA
Rds On (Maximum) at Id, Vgs: 7.5Ohm at 50mA, 5V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V

Buy Now
Single FETs, MOSFETs - 2N7002WDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002WDITR-ND
Single FETs, MOSFETs 2N7002WDITR-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-323

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002W-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002W-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002W-7
MOSFET N-CH 60V 115MA SOT-323

MOSFET N-CH 60V 115MA SOT-323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors RF Transistors
Product Number 278-2N7002W-7 1124253-2N7002W-7 2N7002WDITR-ND 2N7002W-7
Product Name 60V 115MA MOSFET Transistor FETs - Single - 2N7002W-7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 200 milliwatts
Unlock Full Specs
to access all available technical data