DIODES Incorporated Single FETs, MOSFETs 2N7002W-7-F

Description
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet
Description
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2N7002W-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002W-FDITR-ND
Single FETs, MOSFETs 2N7002W-FDITR-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-323

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002W-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002W-FDIDKR-ND
Single FETs, MOSFETs 2N7002W-FDIDKR-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-323

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002W-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002W-FDICT-ND
Single FETs, MOSFETs 2N7002W-FDICT-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-323

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002W-7-F - 005735-2N7002W-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002W-7-F
005735-2N7002W-7-F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002W-7-F 005735-2N7002W-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 005735-2N7002W-7-F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200mW (Ta) Family Name: 2N7002W Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 115mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 Ohm @ 50mA, 5V Alternative Parts (Cross-Reference): 2N7002WT; 2N7002W-TP; 2N7002W; Introduction Date: May 18, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 005735-2N7002W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200mW (Ta)
Family Name: 2N7002W
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 115mA (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 50mA, 5V
Alternative Parts (Cross-Reference): 2N7002WT; 2N7002W-TP; 2N7002W;
Introduction Date: May 18, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 115MA MOSFET Transistor
278-2N7002W-7-F
60V 115MA MOSFET Transistor 278-2N7002W-7-F
MOSFET N-CH 60V 115MA SOT323 Product overview: 2N7002W-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002W-7-F can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 115MA SOT323 Product overview: 2N7002W-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002W-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 60 V, 800Ma, Sot-323; Channel Type Diodes Inc. - 25R5685 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60 V, 800Ma, Sot-323; Channel Type Diodes Inc.
25R5685
Mosfet, N Channel, 60 V, 800Ma, Sot-323; Channel Type Diodes Inc. 25R5685
MOSFET, N CHANNEL, 60 V, 800mA, SOT-323; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:800mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60 V, 800mA, SOT-323; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:800mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002W-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002W-7-F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002W-7-F
MOSFET N-CH 60V 115MA SOT323

MOSFET N-CH 60V 115MA SOT323

Supplier's Site
Single FETs, MOSFETs - 2N7002W-7-F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002W-7-F
Single FETs, MOSFETs 2N7002W-7-F
MOSFET N-CH 60V 115MA SOT323

MOSFET N-CH 60V 115MA SOT323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 200mW

MOSFET 60V 200mW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2N7002W-FDITR-ND 005735-2N7002W-7-F 278-2N7002W-7-F 25R5685 2N7002W-7-F 2N7002W-7-F 2N7002W-7-F
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002W-7-F 60V 115MA MOSFET Transistor Mosfet, N Channel, 60 V, 800Ma, Sot-323; Channel Type Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323 Tape & Reel (TR) TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323
V(BR)DSS 60 volts 60 volts 60 volts
PD 200 milliwatts 200 milliwatts 200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details