Manufacturer: Diodes Incorporated
Win Source Part Number: 005733-2N7002VC-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 150mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 280mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 50mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Mosfet Array 2 N-Channel (Dual) 60V 280mA 150mW Surface Mount SOT-563
Mosfet Array 2 N-Channel (Dual) 60V 280mA 150mW Surface Mount SOT-563
Mosfet Array 2 N-Channel (Dual) 60V 280mA 150mW Surface Mount SOT-563
MOSFET 2N-CH 60V 0.28A SOT563 Product overview: 2N7002VC-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002VC-7 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 60V 0.28A SOT-563
MOSFET 2N-CH 60V 0.28A SOT563
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 005733-2N7002VC-7 | 2N7002VC-7DICT-ND | 289-2N7002VC-7 | 2N7002VC-7 | 2N7002VC-7 | 2N7002VC-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002VC-7 | FET, MOSFET Arrays | 60V 0.28A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | |||
| PD | 150 milliwatts | 150 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT-563 | SOT-563, SOT-666 | Tape & Reel (TR) | SOT-563, SOT-666 |