DIODES Incorporated 60V 0.28A MOSFET Transistor 2N7002VA-7-F

Description
MOSFET 2N-CH 60V 0.28A SOT563 Product overview: 2N7002VA-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002VA-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 0.28A SOT563 Product overview: 2N7002VA-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002VA-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.28A MOSFET Transistor
289-2N7002VA-7-F
60V 0.28A MOSFET Transistor 289-2N7002VA-7-F
MOSFET 2N-CH 60V 0.28A SOT563 Product overview: 2N7002VA-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002VA-7-F can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.28A SOT563 Product overview: 2N7002VA-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002VA-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002VA-7-F - 1004070-2N7002VA-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002VA-7-F
1004070-2N7002VA-7-F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002VA-7-F 1004070-2N7002VA-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1004070-2N7002VA-7-F Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563 Maximum Power Dissipation: 150mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 280mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Input Capacitance: 50pF @ 25V Maximum Rds On at Id,Vgs: 7.5 Ohm @ 50mA, 5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1004070-2N7002VA-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 150mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 280mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 50mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - 2N7002VA-FDITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
2N7002VA-FDITR-ND
FET, MOSFET Arrays 2N7002VA-FDITR-ND
Mosfet Array 2 N-Channel (Dual) 60V 280mA 150mW Surface Mount SOT-563

Mosfet Array 2 N-Channel (Dual) 60V 280mA 150mW Surface Mount SOT-563

Buy Now Datasheet
FET, MOSFET Arrays - 1034-2N7002VA-FDICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1034-2N7002VA-FDICT-ND
FET, MOSFET Arrays 1034-2N7002VA-FDICT-ND
Mosfet Array 2 N-Channel (Dual) 60V 280mA 150mW Surface Mount SOT-563

Mosfet Array 2 N-Channel (Dual) 60V 280mA 150mW Surface Mount SOT-563

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002VA-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002VA-7-F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002VA-7-F
MOSFET 2N-CH 60V 0.28A SOT563

MOSFET 2N-CH 60V 0.28A SOT563

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-2N7002VA-7-F 1004070-2N7002VA-7-F 2N7002VA-FDITR-ND 2N7002VA-7-F
Product Name 60V 0.28A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002VA-7-F FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT-563 SOT-563, SOT-666
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Cut Tape (CT),Digi-ReelR,Digi-ReelR
Unlock Full Specs
to access all available technical data