DIODES Incorporated 60V 0.115A MOSFET Transistor 2N7002T-7-F

Description
Trans MOSFET N-CH 60V 0.115A 3-Pin SOT-523 T/R Product overview: 2N7002T-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.115A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.115A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002T-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 60V 0.115A 3-Pin SOT-523 T/R Product overview: 2N7002T-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.115A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.115A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002T-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.115A MOSFET Transistor
278-2N7002T-7-F
60V 0.115A MOSFET Transistor 278-2N7002T-7-F
Trans MOSFET N-CH 60V 0.115A 3-Pin SOT-523 T/R Product overview: 2N7002T-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.115A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.115A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002T-7-F can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 0.115A 3-Pin SOT-523 T/R Product overview: 2N7002T-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.115A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.115A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002T-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002T-7-F - 005730-2N7002T-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002T-7-F
005730-2N7002T-7-F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002T-7-F 005730-2N7002T-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 005730-2N7002T-7-F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Family Name: 2N7002T Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-523 Dimension: SOT-523 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 115mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 Ohm @ 50mA, 5V Alternative Parts (Cross-Reference): 2N7002T-TP-HF; 2N7002WT; 2N7002W-TP; Introduction Date: December 23, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 005730-2N7002T-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Family Name: 2N7002T
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-523
Dimension: SOT-523
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 115mA (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 50mA, 5V
Alternative Parts (Cross-Reference): 2N7002T-TP-HF; 2N7002WT; 2N7002W-TP;
Introduction Date: December 23, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002T-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002T-FDIDKR-ND
Single FETs, MOSFETs 2N7002T-FDIDKR-ND
N-Channel 60V 115mA (Ta) 150mW (Ta) Surface Mount SOT-523

N-Channel 60V 115mA (Ta) 150mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002T-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002T-FDICT-ND
Single FETs, MOSFETs 2N7002T-FDICT-ND
N-Channel 60V 115mA (Ta) 150mW (Ta) Surface Mount SOT-523

N-Channel 60V 115mA (Ta) 150mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002T-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002T-FDITR-ND
Single FETs, MOSFETs 2N7002T-FDITR-ND
N-Channel 60V 115mA (Ta) 150mW (Ta) Surface Mount SOT-523

N-Channel 60V 115mA (Ta) 150mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 150mW

MOSFET 60V 150mW

Buy Now Datasheet
MOSFET N-CH 60V 115MA SOT-523 - 233-2N7002T-7-F - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 115MA SOT-523
233-2N7002T-7-F
MOSFET N-CH 60V 115MA SOT-523 233-2N7002T-7-F
MOSFET N-CH 60V 115MA SOT-523

MOSFET N-CH 60V 115MA SOT-523

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002T-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002T-7-F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002T-7-F
MOSFET N-CH 60V 115MA SOT-523

MOSFET N-CH 60V 115MA SOT-523

Supplier's Site
Mosfet, N Channel, 60 V, 800Ma, Sot-523; Channel Type Diodes Inc. - 25R5682 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60 V, 800Ma, Sot-523; Channel Type Diodes Inc.
25R5682
Mosfet, N Channel, 60 V, 800Ma, Sot-523; Channel Type Diodes Inc. 25R5682
MOSFET, N CHANNEL, 60 V, 800mA, SOT-523; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:800mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60 V, 800mA, SOT-523; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:800mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002T-7-F
Triode/MOS Tube/Transistor >> MOSFETs 2N7002T-7-F
60V 115mA 7.5Ω@5V,50mA 150mW 2V@250uA N Channel SOT-523 MOSFETs ROHS

60V 115mA 7.5Ω@5V,50mA 150mW 2V@250uA N Channel SOT-523 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - 2N7002T-7-F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002T-7-F
Single FETs, MOSFETs 2N7002T-7-F
MOSFET N-CH 60V 115MA SOT-523

MOSFET N-CH 60V 115MA SOT-523

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-2N7002T-7-F 005730-2N7002T-7-F 2N7002T-FDIDKR-ND 2N7002T-7-F 233-2N7002T-7-F 2N7002T-7-F 25R5682 2N7002T-7-F 2N7002T-7-F
Product Name 60V 0.115A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002T-7-F Single FETs, MOSFETs MOSFET MOSFET N-CH 60V 115MA SOT-523 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 60 V, 800Ma, Sot-523; Channel Type Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts 60 volts 60 volts 60 volts
Transconductance 8.00E-5 kS
PD 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data