DIODES Incorporated 60V SOT23 MOSFET Transistor 2N7002KX-7

Description
MOSFET N-CH 60V SOT23-3 Product overview: 2N7002KX-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002KX-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 60V SOT23-3 Product overview: 2N7002KX-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002KX-7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60V SOT23 MOSFET Transistor - 278-2N7002KX-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V SOT23 MOSFET Transistor
278-2N7002KX-7
60V SOT23 MOSFET Transistor 278-2N7002KX-7
MOSFET N-CH 60V SOT23-3 Product overview: 2N7002KX-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002KX-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V SOT23-3 Product overview: 2N7002KX-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002KX-7 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KX-7 - 855001-2N7002KX-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KX-7
855001-2N7002KX-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KX-7 855001-2N7002KX-7
Manufacturer: Diodes Incorporated Win Source Part Number: 855001-2N7002KX-7 Series: * Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 855001-2N7002KX-7
Series: *
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002KX-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002KX-7
MOSFET N-CH 60V SOT23-3

MOSFET N-CH 60V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2N7002KX-7 855001-2N7002KX-7 2N7002KX-7
Product Name 60V SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KX-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ44ZSTRL - 1020790-AUIRFZ44ZSTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 80000 milliwatts
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120040K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details