2N7002 FAMILY SOT23 T&R 3K
2N7002 FAMILY SOT23 T&R 3K
2N7002 FAMILY SOT23 T&R 3K
2N7002 FAMILY SOT23 T&R 3K Product overview: 2N7002KQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002KQ-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1124235-2N7002KQ-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
2N7002 FAMILY SOT23 T&R 3K
2N7002 FAMILY SOT23 T&R 3K
MOSFET, N-CH, 60V, 0.38A, 150DEGC, 0.37W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-2N7002KQ-7TR-ND | 278-2N7002KQ-7 | 1124235-2N7002KQ-7 | 2N7002KQ-7 | 2N7002KQ-7 | 69AH4475 |
| Product Name | Single FETs, MOSFETs | SOT23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KQ-7 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 60V, 0.38A, 150Degc, 0.37W Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Surface Mount | TO-3 |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts |