Manufacturer: Diodes Incorporated
Win Source Part Number: 1124234-2N7002KQ-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
2N7002 FAMILY SOT23 T&R 10K Product overview: 2N7002KQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002KQ-13 can be used for catalog matching and distributor lookup.
N-Channel 60V 310mA (Ta) 370mW (Ta) Surface Mount SOT-23-3
N-Channel 60V 310mA (Ta) 370mW (Ta) Surface Mount SOT-23-3
N-Channel 60V 310mA (Ta) 370mW (Ta) Surface Mount SOT-23-3
2N7002 FAMILY SOT23 T&R 10K
2N7002 FAMILY SOT23 T&R 10K
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1124234-2N7002KQ-13 | 278-2N7002KQ-13 | 31-2N7002KQ-13TR-ND | 2N7002KQ-13 | 2N7002KQ-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KQ-13 | SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | Enhancement | |||
| Package Type | SOT3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | Surface Mount | SOT23; TO-236-3, SC-59, SOT-23-3 |
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 540 milliwatts | 370 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |