DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002H-7 2N7002H-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 854997-2N7002H-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 170mA (Ta) 370mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: 2N7002 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 2N7002H-7DICT, 2N7002H-7DITR, 2N7002H-7DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 854997-2N7002H-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 170mA (Ta) 370mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: 2N7002 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 2N7002H-7DICT, 2N7002H-7DITR, 2N7002H-7DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002H-7 - 854997-2N7002H-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002H-7
854997-2N7002H-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002H-7 854997-2N7002H-7
Manufacturer: Diodes Incorporated Win Source Part Number: 854997-2N7002H-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 170mA (Ta) 370mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: 2N7002 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 2N7002H-7DICT, 2N7002H-7DITR, 2N7002H-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 854997-2N7002H-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 170mA (Ta) 370mW (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2N7002
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 2N7002H-7DICT, 2N7002H-7DITR, 2N7002H-7DIDKR

Buy Now Datasheet
Singapore, Singapore
60V 170MA SOT23 MOSFET Transistor
278-2N7002H-7
60V 170MA SOT23 MOSFET Transistor 278-2N7002H-7
MOSFET N-CH 60V 170MA SOT23 Product overview: 2N7002H-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002H-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 170MA SOT23 Product overview: 2N7002H-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002H-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 2N7002H-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002H-7DITR-ND
Single FETs, MOSFETs 2N7002H-7DITR-ND
N-Channel 60V 170mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 170mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002H-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002H-7DIDKR-ND
Single FETs, MOSFETs 2N7002H-7DIDKR-ND
N-Channel 60V 170mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 170mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002H-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002H-7DICT-ND
Single FETs, MOSFETs 2N7002H-7DICT-ND
N-Channel 60V 170mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 170mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Mosfet, N-Ch, 60V, 0.17A, Sot-23 Rohs Compliant Diodes Inc. - 30AK0334 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.17A, Sot-23 Rohs Compliant Diodes Inc.
30AK0334
Mosfet, N-Ch, 60V, 0.17A, Sot-23 Rohs Compliant Diodes Inc. 30AK0334
MOSFET, N-CH, 60V, 0.17A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.17A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-Ch Enh FET 7.5Ohm 5Vgs 210mA

MOSFET 60V N-Ch Enh FET 7.5Ohm 5Vgs 210mA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002H-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002H-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002H-7
MOSFET N-CH 60V 170MA SOT23

MOSFET N-CH 60V 170MA SOT23

Supplier's Site
Single FETs, MOSFETs - 2N7002H-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002H-7
Single FETs, MOSFETs 2N7002H-7
MOSFET N-CH 60V 170MA SOT23

MOSFET N-CH 60V 170MA SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 854997-2N7002H-7 278-2N7002H-7 2N7002H-7DITR-ND 30AK0334 2N7002H-7 2N7002H-7 2N7002H-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002H-7 60V 170MA SOT23 MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 60V, 0.17A, Sot-23 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data