N-Channel 60V 170mA (Ta) 370mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 60V 170MA SOT23
MOSFET N-CH 60V 170MA SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2N7002H-13DI-ND | 2N7002H-13 | 2N7002H-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |