MOSFET 2N-CH 60V 0.247A SOT363 Product overview: 2N7002DWS-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.247A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.247A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002DWS-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1108067-2N7002DWS-7
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 247mA (Ta)
Rds On (Max) @ Id, Vgs: 4Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 290mW (Ta)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Gate Charge (Qg) (Max) @ Vgs: 0.4nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 41pF @ 25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: 2N7002DWS-7DI
Base Product Number: 2N7002
MOSFET 2N-CH 60V 0.247A SOT363
MOSFET 2N-CH 60V 0.247A SOT363
Mosfet Array 2 N-Channel (Dual) 60V 247mA (Ta) 290mW (Ta) Surface Mount SOT-363
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
MOSFET BVDSS: 41V-60V SOT363
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-2N7002DWS-7 | 1108067-2N7002DWS-7 | 31-2N7002DWS-7CT-ND | 2N7002DWS-7 | 2N7002DWS-7 | 2N7002DWS-7 |
| Product Name | 60V 0.247A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 290 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 |