Mosfet Array 2 N-Channel (Dual) 60V 230mA 310mW Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 60V 230mA 310mW Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 60V 230mA 310mW Surface Mount SOT-363
MOSFET 2N-CH 60V 0.23A SOT363 Product overview: 2N7002DWQ-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.23A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002DWQ-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 906292-2N7002DWQ-7-F
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 60V 230mA 310mW Surface Mount SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2N7002
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 2N7002DWQ-7-FDITR, 2N7002DWQ-7-FDICT, 2N7002DWQ-7-FDIDKR
60V 230mA 7.5Ω@5V,50mA 310mW 2V@250uA 2 N-Channel SOT-363 MOSFETs ROHS
MOSFET 2N-CH 60V 0.23A SOT363
MOSFET 2N-CH 60V 0.23A SOT363
MOSFET, AEC-Q101, DUAL N CH, 60V, SOT-363; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:230mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):4.4ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; RoHS Compliant: Yes
MOSFET, AEC-Q101, DUAL N CH, 60V, SOT-363; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:230mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):4.4ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2N7002DWQ-7-FDIDKR-ND | 289-2N7002DWQ-7-F | 906292-2N7002DWQ-7-F | 2N7002DWQ-7-F | 2N7002DWQ-7-F | 2N7002DWQ-7-F | 07AH5033 |
| Product Name | FET, MOSFET Arrays | 60V 0.23A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002DWQ-7-F | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Mosfet, Aec-Q101, Dual N Ch, 60V, Sot-363; Transistor Polarity Diodes Inc. |
| Package Type | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT3; SOT-363 | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 | ||
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||||
| Transconductance | 8.00E-5 kS |