MOSFET 2N-CH 60V SOT-363 / Mosfet Array Product overview: 2N7002DWKX-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002DWKX-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 743582-2N7002DWKX-7
Family Name: 2N7002DWKX
Manufacturer Homepage: www.diodes.com
Reference case: SOT-363
Reference Date Code: 15+
Alternative Parts (Cross-Reference): 2N7002DWKX-13; DMN63D1LDW-13; DMN66D0LDW-7; DMN63D1LDW-7;
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-2N7002DWKX-7 | 743582-2N7002DWKX-7 |
| Product Name | 60V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002DWKX-7 |
| Package Type | Tape & Reel | SOT3 |