DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 2N7002DWAQ-7

Description
Win Source Part Number: 1036436-2N7002DWAQ-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 180mA (Ta) Rds On (Max) @ Id, Vgs: 6Ohm @ 115mA, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 300mW Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Gate Charge (Qg) (Max) @ Vgs: 0.87nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 22pF @ 25V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2N7002DWAQ-72N7002DW AQ7; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-2N7002DWAQ-7TR Base Product Number: 2N7002
Request a Quote Datasheet
Description
Win Source Part Number: 1036436-2N7002DWAQ-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 180mA (Ta) Rds On (Max) @ Id, Vgs: 6Ohm @ 115mA, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 300mW Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Gate Charge (Qg) (Max) @ Vgs: 0.87nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 22pF @ 25V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2N7002DWAQ-72N7002DW AQ7; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-2N7002DWAQ-7TR Base Product Number: 2N7002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1036436-2N7002DWAQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1036436-2N7002DWAQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1036436-2N7002DWAQ-7
Win Source Part Number: 1036436-2N7002DWAQ-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 180mA (Ta) Rds On (Max) @ Id, Vgs: 6Ohm @ 115mA, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 300mW Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Gate Charge (Qg) (Max) @ Vgs: 0.87nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 22pF @ 25V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2N7002DWAQ-72N7002DW AQ7; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-2N7002DWAQ-7TR Base Product Number: 2N7002

Win Source Part Number: 1036436-2N7002DWAQ-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 180mA (Ta)
Rds On (Max) @ Id, Vgs: 6Ohm @ 115mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 300mW
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Gate Charge (Qg) (Max) @ Vgs: 0.87nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 22pF @ 25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 2N7002DWAQ-72N7002DWAQ7;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: 31-2N7002DWAQ-7TR
Base Product Number: 2N7002

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002DWAQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002DWAQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002DWAQ-7
MOSFET 2N-CH 60V 0.18A SOT363

MOSFET 2N-CH 60V 0.18A SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1036436-2N7002DWAQ-7 2N7002DWAQ-7
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112250 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 64-2092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers