MOSFET 2N-CH 60V 0.18A SOT363 Product overview: 2N7002DWA-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.18A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002DWA-7 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 60V 180mA 300mW Surface Mount SOT-363
Manufacturer: Diodes Incorporated
Win Source Part Number: 1004056-2N7002DWA-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 180mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.87nC @ 10V
Max Input Capacitance: 22pF @ 25V
Maximum Rds On at Id,Vgs: 6 Ohm @ 115mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Portable Devices, Communications & Networking, Sensing & Instrumentation
MOSFET 2N-CH 60V 0.18A SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-2N7002DWA-7 | 2N7002DWA-7DITR-ND | 1004056-2N7002DWA-7 | 2N7002DWA-7 |
| Product Name | 60V 0.18A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002DWA-7 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | SOT3; SOT-363 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |