DIODES Incorporated FET, MOSFET Arrays 2N7002DW-7

Description
Mosfet Array 2 N-Channel (Dual) 60V 230mA 310mW Surface Mount SOT-363
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 230mA 310mW Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 2N7002DWDITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
2N7002DWDITR-ND
FET, MOSFET Arrays 2N7002DWDITR-ND
Mosfet Array 2 N-Channel (Dual) 60V 230mA 310mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 230mA 310mW Surface Mount SOT-363

Buy Now Datasheet
Hard To Find - 2N7002DW-7 - 1124227-2N7002DW-7 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2N7002DW-7
1124227-2N7002DW-7
Hard To Find - 2N7002DW-7 1124227-2N7002DW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1124227-2N7002DW-7 Packaging: Cut Tape (CT) Mounting Style: SMD FET Feature: Standard Transistor Polarity: 2 N-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: SOT-363 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 310mW Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 230mA Rds On (Maximum) at Id, Vgs: 7.5Ohm at 50mA, 5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1124227-2N7002DW-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
FET Feature: Standard
Transistor Polarity: 2 N-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-363
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 310mW
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 230mA
Rds On (Maximum) at Id, Vgs: 7.5Ohm at 50mA, 5V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V

Buy Now
Singapore, Singapore
60V 0.23A MOSFET Transistor
289-2N7002DW-7
60V 0.23A MOSFET Transistor 289-2N7002DW-7
MOSFET 2N-CH 60V 0.23A SOT363 Product overview: 2N7002DW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.23A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002DW-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.23A SOT363 Product overview: 2N7002DW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.23A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002DW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002DW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002DW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002DW-7
MOSFET 2N-CH 60V 0.23A SOT363

MOSFET 2N-CH 60V 0.23A SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2N7002DWDITR-ND 1124227-2N7002DW-7 289-2N7002DW-7 2N7002DW-7
Product Name FET, MOSFET Arrays Hard To Find - 2N7002DW-7 60V 0.23A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363 SOT3 Tape & Reel (TR)
Polarity N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRF1324S - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tube; Tube
View Details
4 suppliers
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details