DIODES Incorporated 60V 0.23A MOSFET Transistor 2N7002DW-7-F

Description
MOSFET 2N-CH 60V 0.23A SOT363 Product overview: 2N7002DW-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.23A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002DW-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 0.23A SOT363 Product overview: 2N7002DW-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.23A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002DW-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.23A MOSFET Transistor
289-2N7002DW-7-F
60V 0.23A MOSFET Transistor 289-2N7002DW-7-F
MOSFET 2N-CH 60V 0.23A SOT363 Product overview: 2N7002DW-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.23A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002DW-7-F can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.23A SOT363 Product overview: 2N7002DW-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.23A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002DW-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002DW-7-F - 005719-2N7002DW-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002DW-7-F
005719-2N7002DW-7-F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002DW-7-F 005719-2N7002DW-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 005719-2N7002DW-7-F Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Family Name: 2N7002DW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Power Dissipation: 310mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 230mA Gate-Source Threshold Voltage: 2V @ 250μA Max Input Capacitance: 50pF @ 25V Maximum Rds On at Id,Vgs: 7.5 Ohm @ 50mA, 5V Alternative Parts (Cross-Reference): 2N7002DW; 2N7002KDW; 2N7002DW-F; Introduction Date: May 16, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 005719-2N7002DW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Family Name: 2N7002DW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 310mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 230mA
Gate-Source Threshold Voltage: 2V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 50mA, 5V
Alternative Parts (Cross-Reference): 2N7002DW; 2N7002KDW; 2N7002DW-F;
Introduction Date: May 16, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - 2N7002DW-FDICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
2N7002DW-FDICT-ND
FET, MOSFET Arrays 2N7002DW-FDICT-ND
Mosfet Array 2 N-Channel (Dual) 60V 230mA 310mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 230mA 310mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - 2N7002DW-FDITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
2N7002DW-FDITR-ND
FET, MOSFET Arrays 2N7002DW-FDITR-ND
Mosfet Array 2 N-Channel (Dual) 60V 230mA 310mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 230mA 310mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - 2N7002DW-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
2N7002DW-FDIDKR-ND
FET, MOSFET Arrays 2N7002DW-FDIDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 230mA 310mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 230mA 310mW Surface Mount SOT-363

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002DW-7-F
Triode/MOS Tube/Transistor >> MOSFETs 2N7002DW-7-F
60V 230mA 7.5Ω@5V,50mA 310mW 2V@250uA 2 N-Channel SOT-363 MOSFETs ROHS

60V 230mA 7.5Ω@5V,50mA 310mW 2V@250uA 2 N-Channel SOT-363 MOSFETs ROHS

Supplier's Site Datasheet
FET, MOSFET Arrays - 2N7002DW-7-F - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
2N7002DW-7-F
FET, MOSFET Arrays 2N7002DW-7-F
MOSFET 2N-CH 60V 0.23A SOT-363

MOSFET 2N-CH 60V 0.23A SOT-363

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002DW-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002DW-7-F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002DW-7-F
MOSFET 2N-CH 60V 0.23A SOT363

MOSFET 2N-CH 60V 0.23A SOT363

Supplier's Site
Mosfet, N Channel, Dual, 60 V, 800Ma, Sot-363; Transistor Polarity Diodes Inc. - 25R5680 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, Dual, 60 V, 800Ma, Sot-363; Transistor Polarity Diodes Inc.
25R5680
Mosfet, N Channel, Dual, 60 V, 800Ma, Sot-363; Transistor Polarity Diodes Inc. 25R5680
MOSFET, N CHANNEL, DUAL, 60 V, 800mA, SOT-363; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:800mA; On Resistance Rds(on):13.5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10VRoHS Compliant: Yes

MOSFET, N CHANNEL, DUAL, 60 V, 800mA, SOT-363; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:800mA; On Resistance Rds(on):13.5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10VRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 200mW

MOSFET 60V 200mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-2N7002DW-7-F 005719-2N7002DW-7-F 2N7002DW-FDICT-ND 2N7002DW-7-F 2N7002DW-7-F 2N7002DW-7-F 25R5680 2N7002DW-7-F
Product Name 60V 0.23A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002DW-7-F FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, Dual, 60 V, 800Ma, Sot-363; Transistor Polarity Diodes Inc. MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
Transconductance 8.00E-5 kS
PD 400 milliwatts 310 milliwatts 310 milliwatts
Unlock Full Specs
to access all available technical data