DIODES Incorporated 25V 2A SOT89 Bipolar Transistor 2DD1621T-13

Description
TRANS NPN 25V 2A SOT89-3 Product overview: 2DD1621T-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD1621T-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 25V 2A SOT89-3 Product overview: 2DD1621T-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD1621T-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 2A SOT89 Bipolar Transistor
276-2DD1621T-13
25V 2A SOT89 Bipolar Transistor 276-2DD1621T-13
TRANS NPN 25V 2A SOT89-3 Product overview: 2DD1621T-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD1621T-13 can be used for catalog matching and distributor lookup.

TRANS NPN 25V 2A SOT89-3 Product overview: 2DD1621T-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD1621T-13 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2DD1621T-13 - 1003784-2DD1621T-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DD1621T-13
1003784-2DD1621T-13
TRANSISTORS - Transistors (BJT) - Single - 2DD1621T-13 1003784-2DD1621T-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1003784-2DD1621T-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 400mV @ 75mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1003784-2DD1621T-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 400mV @ 75mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DD1621T-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DD1621T-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DD1621T-13
TRANS NPN 25V 2A SOT89-3

TRANS NPN 25V 2A SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DD1621T-13
Bipolar Transistors - BJT 2DD1621T-13
Bipolar Transistors - BJT 1W 25V

Bipolar Transistors - BJT 1W 25V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2DD1621T-13 1003784-2DD1621T-13 2DD1621T-13 2DD1621T-13
Product Name 25V 2A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2DD1621T-13 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; SOT89; SOT-89-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps
VCEO 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 100 mA PNP general-purpose transistors - 2PA1774RMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
5 suppliers
Bipolar Transistors - 295539 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details