DIODES Incorporated Transistor Polarity Diodes Inc. 2DC4617Q-7-F.

Description
Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:150mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:180MHz; DC Current Gain hFE:120hFE RoHS Compliant: Yes
Description
Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:150mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:180MHz; DC Current Gain hFE:120hFE RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Diodes Inc. - 61AC3480 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Diodes Inc.
61AC3480
Transistor Polarity Diodes Inc. 61AC3480
Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:150mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:180MHz; DC Current Gain hFE:120hFE RoHS Compliant: Yes

Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:150mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:180MHz; DC Current Gain hFE:120hFE RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 61AC3480
Product Name Transistor Polarity Diodes Inc.
Transistor Type Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 21742681 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Specs
Transistor Type MOSFET
View Details