DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - 2DB1714-13 2DB1714-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 005677-2DB1714-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 370mV @ 75mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 200mA, 2V Maximum Power Dissipation: 900mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 005677-2DB1714-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 370mV @ 75mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 200mA, 2V Maximum Power Dissipation: 900mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2DB1714-13 - 005677-2DB1714-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DB1714-13
005677-2DB1714-13
TRANSISTORS - Transistors (BJT) - Single - 2DB1714-13 005677-2DB1714-13
Manufacturer: Diodes Incorporated Win Source Part Number: 005677-2DB1714-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 370mV @ 75mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 200mA, 2V Maximum Power Dissipation: 900mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 005677-2DB1714-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 370mV @ 75mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 200mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore
30V 2A SOT89 Bipolar Transistor
276-2DB1714-13
30V 2A SOT89 Bipolar Transistor 276-2DB1714-13
TRANS PNP 30V 2A SOT89-3 Product overview: 2DB1714-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1714-13 can be used for catalog matching and distributor lookup.

TRANS PNP 30V 2A SOT89-3 Product overview: 2DB1714-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1714-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DB1714-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DB1714-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DB1714-13
TRANS PNP 30V 2A SOT89-3

TRANS PNP 30V 2A SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 005677-2DB1714-13 276-2DB1714-13 2DB1714-13
Product Name TRANSISTORS - Transistors (BJT) - Single - 2DB1714-13 30V 2A SOT89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP
Package Type SOT3; SOT89; SOT-89-3 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 4000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - 2PB1219AQ,115-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
Single Bipolar Transistors - BC817K-16E6327 - ODG (Origin Data Global)
Specs
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 1219995 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details