TRANS PNP 12V 2A SOT89-3 Product overview: 2DB1697-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1697-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1003781-2DB1697-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 180mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 200mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
TRANS PNP 12V 2A SOT89-3
Bipolar Transistors - BJT LO VSAT PNP SMT 2.5K
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2DB1697-13 | 1003781-2DB1697-13 | 2DB1697-13 | 2DB1697-13 |
| Product Name | 12V 2A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2DB1697-13 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 4000 milliamps | 2000 milliamps |