Manufacturer: Diodes Incorporated
Win Source Part Number: 854432-1SMB5956B-13
Features: Zener Diode 200 V 3 W
Package: Reel - TR
Family Name: 1SMB5956
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: 1SMB5956B-13DITR, 1SMB5956B-13DICT, 1SMB5956B-13DIDKR
Zener Diode 200V 3W ±5% Surface Mount SMB
Zener Diode 200V 3W ±5% Surface Mount SMB
Zener Diode 200V 3W ±5% Surface Mount SMB
DIODE ZENER 200V 3W SMB Product overview: 1SMB5956B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5956B-13 can be used for catalog matching and distributor lookup.
DIODE ZENER 200V 3W SMB
DIODE ZENER 200V 3W SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 854432-1SMB5956B-13 | 1SMB5956B-13DITR-ND | 287-1SMB5956B-13 | 1SMB5956B-13 | 1SMB5956B-13 |
| Product Name | Diodes - Zener - Single - 1SMB5956B-13 | Single Zener Diodes | 200V 3W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | SMB; SMB | DO-214AA, SMB; SMB | ||
| RoHS Compliant | RoHS | ||||
| VZ | 200 volts | 200 volts | 200 volts |