DIODE ZENER 180V 550MW SMB
DIODE ZENER 180V 550MW SMB
Zener Diode 180V 550mW ±5% Surface Mount SMB
DIODE ZENER 180V 550MW SMB Product overview: 1SMB5955B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 180V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5955B-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 854431-1SMB5955B-13
Features: Zener Diode 180 V 550 mW
Package: Reel - TR
Family Name: 1SMB5955
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: 1SMB5955B-13DI, 1SMB5955B-13DIDKR, 1SMB5955B-13DITR, 1SMB5955B-13DICT
DIODE ZENER 180V 550MW SMB
DIODE ZENER 180V 550MW SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-1SMB5955B-13CT-ND | 287-1SMB5955B-13 | 854431-1SMB5955B-13 | 1SMB5955B-13 | 1SMB5955B-13 |
| Product Name | Single Zener Diodes | 180V 550MW Zener Diode | Diodes - Zener - Single - 1SMB5955B-13 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | DO-214AA, SMB; SMB | SMB; SMB | ||
| RoHS Compliant | RoHS | ||||
| VZ | 180 volts | 180 volts | 180 volts |