DIODE ZENER 150V 3W SMB Product overview: 1SMB5953B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5953B-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1002707-1SMB5953B-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 114V
Voltage - Zener (Nom) (Vz): 150V
Impedance (Max) (Zzt): 600 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
DIODE ZENER 150V 3W SMB
Zener Diode 150V 3W ±5% Surface Mount SMB
DIODE ZENER 150V 3W SMB
DIODE ZENER 150V 3W SMB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-1SMB5953B-13 | 1002707-1SMB5953B-13 | 31-1SMB5953B-13CT-ND | 1SMB5953B-13 |
| Product Name | 150V 3W Zener Diode | Diodes - Zener - Single - 1SMB5953B-13 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SMB; SMB | SMB; SMB | |
| RoHS Compliant | RoHS | |||
| VZ | 150 volts | 150 volts | 150 volts | |
| ZZT | 600 ohms | 600 ohms | 600 ohms |