DIODES Incorporated 130V 3W Zener Diode 1SMB5952B-13

Description
DIODE ZENER 130V 3W SMB Product overview: 1SMB5952B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 130V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 130V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5952B-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 130V 3W SMB Product overview: 1SMB5952B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 130V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 130V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5952B-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
130V 3W Zener Diode
287-1SMB5952B-13
130V 3W Zener Diode 287-1SMB5952B-13
DIODE ZENER 130V 3W SMB Product overview: 1SMB5952B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 130V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 130V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5952B-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 130V 3W SMB Product overview: 1SMB5952B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 130V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 130V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5952B-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-1SMB5952B-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-1SMB5952B-13CT-ND
Single Zener Diodes 31-1SMB5952B-13CT-ND
DIODE ZENER 130V 3W SMB

DIODE ZENER 130V 3W SMB

Buy Now Datasheet
Single Zener Diodes - 31-1SMB5952B-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-1SMB5952B-13DKR-ND
Single Zener Diodes 31-1SMB5952B-13DKR-ND
DIODE ZENER 130V 3W SMB

DIODE ZENER 130V 3W SMB

Buy Now Datasheet
Single Zener Diodes - 31-1SMB5952B-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-1SMB5952B-13TR-ND
Single Zener Diodes 31-1SMB5952B-13TR-ND
Zener Diode 130V 3W ±5% Surface Mount SMB

Zener Diode 130V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324797-1SMB5952B-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324797-1SMB5952B-13
Discrete Semiconductor Products - Diodes - Zener - Single 1324797-1SMB5952B-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1324797-1SMB5952B-13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 98.8 V Voltage - Zener (Nom) (Vz): 130 V Impedance (Max) (Zzt): 450 Ohms Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C Case / Package: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0050 Other Part Number: 1SMB5952B-13DI,1SMB5 952B-13DICT,1SMB5952 B-13DITR,1SMB5952B-1 3DIDKR Base Product Number: 1SMB5952 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324797-1SMB5952B-13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 98.8 V
Voltage - Zener (Nom) (Vz): 130 V
Impedance (Max) (Zzt): 450 Ohms
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: 1SMB5952B-13DI,1SMB5952B-13DICT,1SMB5952B-13DITR,1SMB5952B-13DIDKR
Base Product Number: 1SMB5952
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5952B-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5952B-13
Discrete Semiconductor Products - Diodes - Zener 1SMB5952B-13
DIODE ZENER 130V 3W SMB

DIODE ZENER 130V 3W SMB

Supplier's Site
Single Zener Diodes - 1SMB5952B-13 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5952B-13
Single Zener Diodes 1SMB5952B-13
DIODE ZENER 130V 3W SMB

DIODE ZENER 130V 3W SMB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1SMB5952B-13 31-1SMB5952B-13CT-ND 1324797-1SMB5952B-13 1SMB5952B-13 1SMB5952B-13
Product Name 130V 3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) DO-214AA, SMB; SMB SMB; SMB DO-214AA, SMB; SMB
RoHS Compliant RoHS RoHS
VZ 130 volts 130 volts 130 volts 130 volts
ZZT 450 ohms 450 ohms 450 ohms 450 ohms
Unlock Full Specs
to access all available technical data