DIODE ZENER 120V 3W SMB Product overview: 1SMB5951B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 120V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 120V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5951B-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1161183-1SMB5951B-13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 91.2 V
Voltage - Zener (Nom) (Vz): 120 V
Impedance (Max) (Zzt): 380 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): 1SMB5951B13;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: 1SMB5951B-13DIDKR,1S
Base Product Number: 1SMB5951
DIODE ZENER 120V 3W SMB
DIODE ZENER 120V 3W SMB
Zener Diode 120V 3W ±5% Surface Mount SMB
DIODE ZENER 120V 3W SMB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-1SMB5951B-13 | 1161183-1SMB5951B-13 | 31-1SMB5951B-13CT-ND | 1SMB5951B-13 |
| Product Name | 120V 3W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | DO-214AA, SMB | SMB; SMB | |
| RoHS Compliant | RoHS | |||
| VZ | 120 volts | 120 volts | 120 volts | |
| ZZT | 380 ohms | 380 ohms | 380 ohms |