DIODES Incorporated Diodes - Zener - Single - 1SMB5950B-13 1SMB5950B-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1002705-1SMB5950B-13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 83.6V Voltage - Zener (Nom) (Vz): 110V Impedance (Max) (Zzt): 300 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1002705-1SMB5950B-13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 83.6V Voltage - Zener (Nom) (Vz): 110V Impedance (Max) (Zzt): 300 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMB5950B-13 - 1002705-1SMB5950B-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5950B-13
1002705-1SMB5950B-13
Diodes - Zener - Single - 1SMB5950B-13 1002705-1SMB5950B-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1002705-1SMB5950B-13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 83.6V Voltage - Zener (Nom) (Vz): 110V Impedance (Max) (Zzt): 300 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1002705-1SMB5950B-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 83.6V
Voltage - Zener (Nom) (Vz): 110V
Impedance (Max) (Zzt): 300 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1SMB5950B-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5950B-13DICT-ND
Single Zener Diodes 1SMB5950B-13DICT-ND
Zener Diode 110V 3W ±5% Surface Mount SMB

Zener Diode 110V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5950B-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5950B-13DITR-ND
Single Zener Diodes 1SMB5950B-13DITR-ND
Zener Diode 110V 3W ±5% Surface Mount SMB

Zener Diode 110V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5950B-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5950B-13DIDKR-ND
Single Zener Diodes 1SMB5950B-13DIDKR-ND
Zener Diode 110V 3W ±5% Surface Mount SMB

Zener Diode 110V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
110V 3W Zener Diode
287-1SMB5950B-13
110V 3W Zener Diode 287-1SMB5950B-13
DIODE ZENER 110V 3W SMB Product overview: 1SMB5950B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 110V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 110V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5950B-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 110V 3W SMB Product overview: 1SMB5950B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 110V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 110V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5950B-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5950B-13 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5950B-13
Single Zener Diodes 1SMB5950B-13
DIODE ZENER 110V 3W SMB

DIODE ZENER 110V 3W SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5950B-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5950B-13
Discrete Semiconductor Products - Diodes - Zener 1SMB5950B-13
DIODE ZENER 110V 3W SMB

DIODE ZENER 110V 3W SMB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1002705-1SMB5950B-13 1SMB5950B-13DICT-ND 287-1SMB5950B-13 1SMB5950B-13 1SMB5950B-13
Product Name Diodes - Zener - Single - 1SMB5950B-13 Single Zener Diodes 110V 3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SMB; SMB Tape & Reel (TR) DO-214AA, SMB; SMB SMB; SMB
VZ 110 volts 110 volts 110 volts 110 volts
ZZT 300 ohms 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data