DIODES Incorporated Diodes - Zener - Single - 1SMB5949B-13 1SMB5949B-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802135-1SMB5949B-13 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 3W Voltage - Zener (Nom) (Vz): 100V Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AA, SMB Impedance (Maximum) (Zzt): 250 Ohms Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 76V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802135-1SMB5949B-13 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 3W Voltage - Zener (Nom) (Vz): 100V Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AA, SMB Impedance (Maximum) (Zzt): 250 Ohms Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 76V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMB5949B-13 - 802135-1SMB5949B-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5949B-13
802135-1SMB5949B-13
Diodes - Zener - Single - 1SMB5949B-13 802135-1SMB5949B-13
Manufacturer: Diodes Incorporated Win Source Part Number: 802135-1SMB5949B-13 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 3W Voltage - Zener (Nom) (Vz): 100V Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AA, SMB Impedance (Maximum) (Zzt): 250 Ohms Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 76V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802135-1SMB5949B-13
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 3W
Voltage - Zener (Nom) (Vz): 100V
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Impedance (Maximum) (Zzt): 250 Ohms
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 76V

Buy Now
Singapore, Singapore
100V 3W Zener Diode
287-1SMB5949B-13
100V 3W Zener Diode 287-1SMB5949B-13
DIODE ZENER 100V 3W SMB Product overview: 1SMB5949B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5949B-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 100V 3W SMB Product overview: 1SMB5949B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5949B-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5949B-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5949B-13DITR-ND
Single Zener Diodes 1SMB5949B-13DITR-ND
Zener Diode 100V 3W ±5% Surface Mount SMB

Zener Diode 100V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5949B-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5949B-13DIDKR-ND
Single Zener Diodes 1SMB5949B-13DIDKR-ND
Zener Diode 100V 3W ±5% Surface Mount SMB

Zener Diode 100V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5949B-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5949B-13DICT-ND
Single Zener Diodes 1SMB5949B-13DICT-ND
Zener Diode 100V 3W ±5% Surface Mount SMB

Zener Diode 100V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5949B-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5949B-13
Discrete Semiconductor Products - Diodes - Zener 1SMB5949B-13
DIODE ZENER 100V 3W SMB

DIODE ZENER 100V 3W SMB

Supplier's Site
Single Zener Diodes - 1SMB5949B-13 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5949B-13
Single Zener Diodes 1SMB5949B-13
DIODE ZENER 100V 3W SMB

DIODE ZENER 100V 3W SMB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 802135-1SMB5949B-13 287-1SMB5949B-13 1SMB5949B-13DITR-ND 1SMB5949B-13 1SMB5949B-13
Product Name Diodes - Zener - Single - 1SMB5949B-13 100V 3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
VZ 100 volts 100 volts 100 volts 100 volts
ZZT 250 ohms 250 ohms 250 ohms 250 ohms
IR 1.00E-3 mA 1 mA 1.00E-3 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data