DIODE ZENER 91V 3W SMB Product overview: 1SMB5948B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5948B-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1325561-1SMB5948B-13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 69.2 V
Voltage - Zener (Nom) (Vz): 91 V
Impedance (Max) (Zzt): 200 Ohms
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: 1SMB5948B-13DICT,1SM
Base Product Number: 1SMB5948
RoHS Status: ROHS3 Compliant
DIODE ZENER 91V 3W SMB
Zener Diode 91V 3W ±5% Surface Mount SMB
DIODE ZENER 91V 3W SMB
DIODE ZENER 91V 3W SMB
DIODE ZENER 91V 3W SMB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1SMB5948B-13 | 1325561-1SMB5948B-13 | 31-1SMB5948B-13CT-ND | 1SMB5948B-13 | 1SMB5948B-13 |
| Product Name | 91V 3W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Tape & Reel (TR) | DO-214AA, SMB; SMB | SMB; SMB | DO-214AA, SMB; SMB | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 91 volts | 91 volts | 91 volts | 91 volts | |
| ZZT | 200 ohms | 200 ohms | 200 ohms | 200 ohms |