Zener Diode 82V 3W ±5% Surface Mount SMB
DIODE ZENER 82V 3W SMB
DIODE ZENER 82V 3W SMB
Win Source Part Number: 1367674-1SMB5947B-13
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 150°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Base Product Number: 1SMB5947
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Affected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 62.2 V
Power - Max: 3 W
Voltage - Zener (Nom) (Vz): 82 V
Impedance (Max) (Zzt): 160 Ohms
DIODE ZENER 82V 3W SMB Product overview: 1SMB5947B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5947B-13 can be used for catalog matching and distributor lookup.
DIODE ZENER 82V 3W SMB
DIODE ZENER 82V 3W SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-1SMB5947B-13TR-ND | 1367674-1SMB5947B-13 | 287-1SMB5947B-13 | 1SMB5947B-13 | 1SMB5947B-13 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 82V 3W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | DO-214AA, SMB | Tape & Reel (TR) | SMB; SMB | DO-214AA, SMB; SMB | |
| VZ | 82 volts | 82 volts | 82 volts | 82 volts | |
| ZZT | 160 ohms | 160 ohms | 160 ohms | 160 ohms |