DIODES Incorporated 75V 3W Zener Diode 1SMB5946B-13

Description
DIODE ZENER 75V 3W SMB Product overview: 1SMB5946B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5946B-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 75V 3W SMB Product overview: 1SMB5946B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5946B-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 3W Zener Diode
287-1SMB5946B-13
75V 3W Zener Diode 287-1SMB5946B-13
DIODE ZENER 75V 3W SMB Product overview: 1SMB5946B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5946B-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 75V 3W SMB Product overview: 1SMB5946B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5946B-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5946B-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5946B-13DIDKR-ND
Single Zener Diodes 1SMB5946B-13DIDKR-ND
Zener Diode 75V 3W ±5% Surface Mount SMB

Zener Diode 75V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5946B-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5946B-13DICT-ND
Single Zener Diodes 1SMB5946B-13DICT-ND
Zener Diode 75V 3W ±5% Surface Mount SMB

Zener Diode 75V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5946B-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5946B-13DITR-ND
Single Zener Diodes 1SMB5946B-13DITR-ND
Zener Diode 75V 3W ±5% Surface Mount SMB

Zener Diode 75V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5946B-13 - 803596-1SMB5946B-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5946B-13
803596-1SMB5946B-13
Diodes - Zener - Single - 1SMB5946B-13 803596-1SMB5946B-13
Manufacturer: Diodes Incorporated Win Source Part Number: 803596-1SMB5946B-13 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 3W Voltage - Zener (Nom) (Vz): 75V Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AA, SMB Impedance (Maximum) (Zzt): 140 Ohms Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 56V

Manufacturer: Diodes Incorporated
Win Source Part Number: 803596-1SMB5946B-13
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 3W
Voltage - Zener (Nom) (Vz): 75V
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Impedance (Maximum) (Zzt): 140 Ohms
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 56V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1SMB5946B-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5946B-13
Discrete Semiconductor Products - Diodes - Zener 1SMB5946B-13
DIODE ZENER 75V 3W SMB

DIODE ZENER 75V 3W SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-1SMB5946B-13 1SMB5946B-13DIDKR-ND 803596-1SMB5946B-13 1SMB5946B-13
Product Name 75V 3W Zener Diode Single Zener Diodes Diodes - Zener - Single - 1SMB5946B-13 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SMB; SMB
RoHS Compliant RoHS
VZ 75 volts 75 volts 75 volts
ZZT 140 ohms 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data