Zener Diode 68V 3W ±5% Surface Mount SMB
Zener Diode 68V 3W ±5% Surface Mount SMB
Zener Diode 68V 3W ±5% Surface Mount SMB
DIODE ZENER 68V 3W SMB
DIODE ZENER 68V 3W SMB
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-1SMB5945B-13DKR-ND | 1SMB5945B-13 | 1SMB5945B-13 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | DO-214AA, SMB; SMB | SMB; SMB | |
| VZ | 68 volts | 68 volts |