Zener Diode 56V 3W ±5% Surface Mount SMB
DIODE ZENER 56V 3W SMB
DIODE ZENER 56V 3W SMB
DIODE ZENER 56V 3W SMB
DIODE ZENER 56V 3W SMB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-1SMB5943B-13TR-ND | 1SMB5943B-13 | 1SMB5943B-13 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Active | ||
| Package | SMB; SMB | DO-214AA, SMB; SMB |