DIODES Incorporated Single Zener Diodes 1SMB5937B-13

Description
Zener Diode 33V 550mW ±5% Surface Mount SMB
Request a Quote Datasheet
Description
Zener Diode 33V 550mW ±5% Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMB5937B-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5937B-13DITR-ND
Single Zener Diodes 1SMB5937B-13DITR-ND
Zener Diode 33V 550mW ±5% Surface Mount SMB

Zener Diode 33V 550mW ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5937B-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5937B-13DICT-ND
Single Zener Diodes 1SMB5937B-13DICT-ND
Zener Diode 33V 550mW ±5% Surface Mount SMB

Zener Diode 33V 550mW ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5937B-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5937B-13DIDKR-ND
Single Zener Diodes 1SMB5937B-13DIDKR-ND
Zener Diode 33V 550mW ±5% Surface Mount SMB

Zener Diode 33V 550mW ±5% Surface Mount SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5937B-13 - 1122585-1SMB5937B-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5937B-13
1122585-1SMB5937B-13
Diodes - Zener - Single - 1SMB5937B-13 1122585-1SMB5937B-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1122585-1SMB5937B-13 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 33V Categories: Discrete Semiconductor Products Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-214AA, SMB Impedance (Maximum) (Zzt): 33 Ohms Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: SMB5937 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 550mW Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 25.1V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1122585-1SMB5937B-13
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 33V
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-214AA, SMB
Impedance (Maximum) (Zzt): 33 Ohms
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: SMB5937
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 550mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 25.1V

Buy Now
Singapore, Singapore
33V 550MW Zener Diode
287-1SMB5937B-13
33V 550MW Zener Diode 287-1SMB5937B-13
DIODE ZENER 33V 550MW SMB Product overview: 1SMB5937B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5937B-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 550MW SMB Product overview: 1SMB5937B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5937B-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5937B-13 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5937B-13
Single Zener Diodes 1SMB5937B-13
DIODE ZENER 33V 550MW SMB

DIODE ZENER 33V 550MW SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5937B-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5937B-13
Discrete Semiconductor Products - Diodes - Zener 1SMB5937B-13
DIODE ZENER 33V 550MW SMB

DIODE ZENER 33V 550MW SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMB5937B-13DITR-ND 1122585-1SMB5937B-13 287-1SMB5937B-13 1SMB5937B-13 1SMB5937B-13
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMB5937B-13 33V 550MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 33 volts 33 volts 33 volts 33 volts
ZZT 33 ohms 33 ohms 33 ohms 33 ohms
IR 1.00E-3 mA 1.00E-3 mA 1 mA
Unlock Full Specs
to access all available technical data