DIODE ZENER 30V 550MW SMB Product overview: 1SMB5936B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5936B-13 can be used for catalog matching and distributor lookup.
DIODE ZENER 30V 550MW SMB
Zener Diode 30V 550mW ±5% Surface Mount SMB
DIODE ZENER 30V 550MW SMB
DIODE ZENER 30V 550MW SMB
DIODE ZENER 30V 550MW SMB
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1SMB5936B-13 | 31-1SMB5936B-13DKR-ND | 1SMB5936B-13 | 1SMB5936B-13 |
| Product Name | 30V 550MW Zener Diode | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | DO-214AA, SMB; SMB | SMB; SMB | |
| RoHS Compliant | RoHS | |||
| VZ | 30 volts | 30 volts | 30 volts | |
| ZZT | 28 ohms | 28 ohms | 28 ohms |