Manufacturer: Diodes Incorporated
Win Source Part Number: 1002691-1SMB5935B-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 20.6V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
DIODE ZENER 27V 550MW SMB Product overview: 1SMB5935B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5935B-13 can be used for catalog matching and distributor lookup.
DIODE ZENER 27V 550MW SMB
Zener Diode 27V 550mW ±5% Surface Mount SMB
DIODE ZENER 27V 550MW SMB
DIODE ZENER 27V 550MW SMB
DIODE ZENER 27V 550MW SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1002691-1SMB5935B-13 | 287-1SMB5935B-13 | 31-1SMB5935B-13DKR-ND | 1SMB5935B-13 | 1SMB5935B-13 |
| Product Name | Diodes - Zener - Single - 1SMB5935B-13 | 27V 550MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Life Cycle Stage | Active | Active | |||
| Package | SMB; SMB | Tape & Reel (TR) | SMB; SMB | DO-214AA, SMB; SMB | |
| VZ | 27 volts | 27 volts | 27 volts | 27 volts | |
| ZZT | 23 ohms | 23 ohms | 23 ohms | 23 ohms |