DIODE ZENER 24V 550MW SMB
DIODE ZENER 24V 550MW SMB
Zener Diode 24V 550mW ±5% Surface Mount SMB
DIODE ZENER 24V 550MW SMB Product overview: 1SMB5934B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5934B-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1122577-1SMB5934B-13
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 24V
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-214AA, SMB
Impedance (Maximum) (Zzt): 19 Ohms
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: SMB5934
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 550mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 18.2V
DIODE ZENER 24V 550MW SMB
DIODE ZENER 24V 550MW SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-1SMB5934B-13CT-ND | 287-1SMB5934B-13 | 1122577-1SMB5934B-13 | 1SMB5934B-13 | 1SMB5934B-13 |
| Product Name | Single Zener Diodes | 24V 550MW Zener Diode | Diodes - Zener - Single - 1SMB5934B-13 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | Tape & Reel (TR) | DO-214AA, SMB; SMB | SMB; SMB | ||
| RoHS Compliant | RoHS | ||||
| VZ | 24 volts | 24 volts | 24 volts | 24 volts |