DIODES Incorporated 20V 550MW Zener Diode 1SMB5932B-13

Description
DIODE ZENER 20V 550MW SMB Product overview: 1SMB5932B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5932B-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 20V 550MW SMB Product overview: 1SMB5932B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5932B-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 550MW Zener Diode
287-1SMB5932B-13
20V 550MW Zener Diode 287-1SMB5932B-13
DIODE ZENER 20V 550MW SMB Product overview: 1SMB5932B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5932B-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 20V 550MW SMB Product overview: 1SMB5932B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5932B-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMB5932B-13 - 800680-1SMB5932B-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5932B-13
800680-1SMB5932B-13
Diodes - Zener - Single - 1SMB5932B-13 800680-1SMB5932B-13
Manufacturer: Diodes Incorporated Win Source Part Number: 800680-1SMB5932B-13 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 550mW Voltage - Zener (Nom) (Vz): 20V Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AA, SMB Impedance (Maximum) (Zzt): 14 Ohms Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 15.2V Part Number Series: SMB5932

Manufacturer: Diodes Incorporated
Win Source Part Number: 800680-1SMB5932B-13
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 550mW
Voltage - Zener (Nom) (Vz): 20V
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Impedance (Maximum) (Zzt): 14 Ohms
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 15.2V
Part Number Series: SMB5932

Buy Now
Single Zener Diodes - 1SMB5932B-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5932B-13DITR-ND
Single Zener Diodes 1SMB5932B-13DITR-ND
Zener Diode 20V 550mW ±5% Surface Mount SMB

Zener Diode 20V 550mW ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5932B-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5932B-13DIDKR-ND
Single Zener Diodes 1SMB5932B-13DIDKR-ND
Zener Diode 20V 550mW ±5% Surface Mount SMB

Zener Diode 20V 550mW ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5932B-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5932B-13DICT-ND
Single Zener Diodes 1SMB5932B-13DICT-ND
Zener Diode 20V 550mW ±5% Surface Mount SMB

Zener Diode 20V 550mW ±5% Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5932B-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5932B-13
Discrete Semiconductor Products - Diodes - Zener 1SMB5932B-13
DIODE ZENER 20V 550MW SMB

DIODE ZENER 20V 550MW SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-1SMB5932B-13 800680-1SMB5932B-13 1SMB5932B-13DITR-ND 1SMB5932B-13
Product Name 20V 550MW Zener Diode Diodes - Zener - Single - 1SMB5932B-13 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SMB; SMB
RoHS Compliant RoHS
VZ 20 volts 20 volts 20 volts
ZZT 14 ohms 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data