DIODE ZENER 13V 3W SMB Product overview: 1SMB5928B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5928B-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 761461-1SMB5928B-13
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: DO-214AA, SMB
Mounting: SMD
Tolerance: ±5%
Power - Max: 3W
Current - Reverse Leakage @ Vr: 1μA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Family Name: 1SMB5928B
Categories: Discrete Semiconductor Products
Manufacturer Package: SMB
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA
Impedance (Maximum) (Zzt): 7 Ohm
Alternative Parts (Cross-Reference): 1SMB5928B; 1SMB5928; 1SMB5928 R4;
Introduction Date: February 02, 2011
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Zener Diode 13V 3W ±5% Surface Mount SMB
Zener Diode 13V 3W ±5% Surface Mount SMB
DIODE ZENER 13V 3W SMB
DIODE ZENER 13V 3W SMB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1SMB5928B-13 | 761461-1SMB5928B-13 | 1SMB5928B-13DITR-ND | 1SMB5928B-13 | 1SMB5928B-13 |
| Product Name | 13V 3W Zener Diode | Diodes - Zener - Single - 1SMB5928B-13 | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | DO-214AA, SMB; SMB | SMB; SMB | ||
| RoHS Compliant | RoHS | ||||
| VZ | 13 volts | 13 volts | 13 volts | 13 volts | |
| ZZT | 7 ohms | 7 ohms | 7 ohms | 7 ohms |